Superior Electric Binding Post, 15A, #6-32, Stud, Yellow; Product Range Superior Electric BP21Y-1 PKG

Description
BINDING POST, 15A, #6-32, STUD, YELLOW; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, YELLOW; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Yellow; Product Range Superior Electric - 35F3004 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Yellow; Product Range Superior Electric
35F3004
Binding Post, 15A, #6-32, Stud, Yellow; Product Range Superior Electric 35F3004
BINDING POST, 15A, #6-32, STUD, YELLOW; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, YELLOW; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3004
Product Name Binding Post, 15A, #6-32, Stud, Yellow; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T24LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details