Superior Electric Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric BP21RN-1 PKG

Description
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric - 96F1976 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric
96F1976
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric 96F1976
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post, Single; Miniature Nut; 15A; 1000 V; Nickel Plated Brass; Red; - 70120891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post, Single; Miniature Nut; 15A; 1000 V; Nickel Plated Brass; Red;
70120891
Binding Post, Single; Miniature Nut; 15A; 1000 V; Nickel Plated Brass; Red; 70120891
1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Wayâ® Binding Posts Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements. Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.

1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Way® Binding Posts
Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements.
Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F1976 70120891
Product Name Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric Binding Post, Single; Miniature Nut; 15A; 1000 V; Nickel Plated Brass; Red;
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details