Superior Electric Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric BP21R

Description
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes
Description
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric - 35F3000 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric
35F3000
Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric 35F3000
BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, RED; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3000
Product Name Binding Post, 15A, #6-32, Stud, Red; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details