BINDING POST, 15A, #6-32, STUD, GREEN; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96F1979 |
| Product Name | Binding Post, 15A, #6-32, Stud, Green; Product Range Superior Electric |
| Mounting | Panel Mount |