Superior Electric Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric BP21BLN-1 PKG

Description
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric - 96F1978 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric
96F1978
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric 96F1978
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F1978
Product Name Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products