Superior Electric Binding Post, Single; Miniature Nut; 15A; 1000 V; Gold Plated Brass; Blue; BP21BL-1 PKG

Description
1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Wayâ® Binding Posts Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements. Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.
Datasheet
Description
1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Wayâ® Binding Posts Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements. Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Single; Miniature Nut; 15A; 1000 V; Gold Plated Brass; Blue; - 70120815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post, Single; Miniature Nut; 15A; 1000 V; Gold Plated Brass; Blue;
70120815
Binding Post, Single; Miniature Nut; 15A; 1000 V; Gold Plated Brass; Blue; 70120815
1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Wayâ® Binding Posts Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements. Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.

1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Way® Binding Posts
Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements.
Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.

Supplier's Site
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric - 35F3003 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric
35F3003
Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric 35F3003
BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLUE; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70120815 35F3003
Product Name Binding Post, Single; Miniature Nut; 15A; 1000 V; Gold Plated Brass; Blue; Binding Post, 15A, #6-32, Stud, Blue; Product Range Superior Electric
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details