Superior Electric Binding Post, 15A, #6-32, Stud, Black; Product Range Superior Electric BP21B

Description
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, #6-32, Stud, Black; Product Range Superior Electric - 35F3002 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #6-32, Stud, Black; Product Range Superior Electric
35F3002
Binding Post, 15A, #6-32, Stud, Black; Product Range Superior Electric 35F3002
BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, #6-32, STUD, BLACK; Product Range:BP21 Series; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3002
Product Name Binding Post, 15A, #6-32, Stud, Black; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Power supply socket - NTSD-GD-13,5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers