Double Assembly 5-WAY Binding Posts are designed for faster, more accurate mounting on 3/4-inch (19mm) centers. BP21-2 Series thumbnuts are available in black-red, black-black and red-red color combinations. The panel insulating parts are black. Current carrying parts are gold or nickel plated brass for improved conductivity and corrosion resistance. Metal parts are recessed for user and instrument protection and none touch the mounting panel. Available in bulk (10 pieces) or single pack
| Specialty Product Technologies | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | BP21-2 Series |
| Product Name | Electrical Connector |
| Voltage Rating | 1000 volts |