Fluke NIMH BATTERY PACK BP190

Description
Set of NiMH batteries designed for use with Fluke ScopeMeter 190 and 190C Series, as well as in the Fluke 430 Series. The battery pack has to be charged in the instrument. Features: Nominal Voltage: 7.2V Capacity: 3,500 mAh
Datasheet
Description
Set of NiMH batteries designed for use with Fluke ScopeMeter 190 and 190C Series, as well as in the Fluke 430 Series. The battery pack has to be charged in the instrument. Features: Nominal Voltage: 7.2V Capacity: 3,500 mAh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIMH BATTERY PACK - 70145731 - Allied Electronics, Inc.
Fort Worth, TX, USA
NIMH BATTERY PACK
70145731
NIMH BATTERY PACK 70145731
Set of NiMH batteries designed for use with Fluke ScopeMeter 190 and 190C Series, as well as in the Fluke 430 Series. The battery pack has to be charged in the instrument. Features: Nominal Voltage: 7.2V Capacity: 3,500 mAh

Set of NiMH batteries designed for use with Fluke ScopeMeter 190 and 190C Series, as well as in the Fluke 430 Series. The battery pack has to be charged in the instrument.

Features:

  • Nominal Voltage: 7.2V
  • Capacity: 3,500 mAh
Supplier's Site
Battery - 12004471 - Radwell International
Willingboro, NJ, United States
Battery
12004471
Battery 12004471
BATTERY PACK, NIMH, 3500 MAH, 7.2 V, RECHARGEABLE, FOR USE WITH 190/190C/430 SERIES, 3600MAH BP190 BATTERY FOR FLUKE SCOPEMETER 192 192B 196 196B 196C 199 199B 199C. FREE 2 YEAR RADWELL WARRANTY

BATTERY PACK, NIMH, 3500 MAH, 7.2 V, RECHARGEABLE, FOR USE WITH 190/190C/430 SERIES, 3600MAH BP190 BATTERY FOR FLUKE SCOPEMETER 192 192B 196 196B 196C 199 199B 199C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rechargeable Nickel Metal Hydride-Nimh Battery Pack, Fluke Scopemeter; Battery Technology Fluke - 93B7966 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Nickel Metal Hydride-Nimh Battery Pack, Fluke Scopemeter; Battery Technology Fluke
93B7966
Rechargeable Nickel Metal Hydride-Nimh Battery Pack, Fluke Scopemeter; Battery Technology Fluke 93B7966
RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA

RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 70145731 12004471 93B7966
Product Name NIMH BATTERY PACK Battery Rechargeable Nickel Metal Hydride-Nimh Battery Pack, Fluke Scopemeter; Battery Technology Fluke
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
AAA Rechargeable Batteries - 7760838 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details