Fluke RECHARGEABLE BATTERY PACK FOR 43,43B & 123 BP120MH

Description
Battery pack as replacement battery in the Fluke 120 series ScopeMeters and in the Fluke 43 and 43B Power Quality Analyzers. The BP120MH is a Nickel-Metal-Hydride Battery Pack, made specifically to support the ScopeMeters and Power Quality Analyzers mentioned. The battery capacity is 3000 mAh, this is 50% more than that of the original BP120. As a results, the instrument-user will benefit from a much longer ‘up time’ than with the original NiCd battery, at the same volume and weight. The BP120MH is more environmental-friend ly than the NiCd battery used before, as it contains no heavy metals. Just as before, the battery pack can be charged while installed in the instrument, using the PM8907 power adapter/charger. The BP120MH replaces the earlier models BP120 and BP130 alike. Specifications: Nominal voltage: 4.8V Capacity: 3000 mAh
Description
Battery pack as replacement battery in the Fluke 120 series ScopeMeters and in the Fluke 43 and 43B Power Quality Analyzers. The BP120MH is a Nickel-Metal-Hydride Battery Pack, made specifically to support the ScopeMeters and Power Quality Analyzers mentioned. The battery capacity is 3000 mAh, this is 50% more than that of the original BP120. As a results, the instrument-user will benefit from a much longer ‘up time’ than with the original NiCd battery, at the same volume and weight. The BP120MH is more environmental-friend ly than the NiCd battery used before, as it contains no heavy metals. Just as before, the battery pack can be charged while installed in the instrument, using the PM8907 power adapter/charger. The BP120MH replaces the earlier models BP120 and BP130 alike. Specifications: Nominal voltage: 4.8V Capacity: 3000 mAh

Suppliers

Company
Product
Description
Supplier Links
RECHARGEABLE BATTERY PACK FOR 43,43B & 123 - 70145730 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECHARGEABLE BATTERY PACK FOR 43,43B & 123
70145730
RECHARGEABLE BATTERY PACK FOR 43,43B & 123 70145730
Battery pack as replacement battery in the Fluke 120 series ScopeMeters and in the Fluke 43 and 43B Power Quality Analyzers. The BP120MH is a Nickel-Metal-Hydride Battery Pack, made specifically to support the ScopeMeters and Power Quality Analyzers mentioned. The battery capacity is 3000 mAh, this is 50% more than that of the original BP120. As a results, the instrument-user will benefit from a much longer ‘up time’ than with the original NiCd battery, at the same volume and weight. The BP120MH is more environmental-friend ly than the NiCd battery used before, as it contains no heavy metals. Just as before, the battery pack can be charged while installed in the instrument, using the PM8907 power adapter/charger. The BP120MH replaces the earlier models BP120 and BP130 alike. Specifications: Nominal voltage: 4.8V Capacity: 3000 mAh

Battery pack as replacement battery in the Fluke 120 series ScopeMeters and in the Fluke 43 and 43B Power Quality Analyzers. The BP120MH is a Nickel-Metal-Hydride Battery Pack, made specifically to support the ScopeMeters and Power Quality Analyzers mentioned.
The battery capacity is 3000 mAh, this is 50% more than that of the original BP120. As a results, the instrument-user will benefit from a much longer ‘up time’ than with the original NiCd battery, at the same volume and weight.
The BP120MH is more environmental-friendly than the NiCd battery used before, as it contains no heavy metals. Just as before, the battery pack can be charged while installed in the instrument, using the PM8907 power adapter/charger.
The BP120MH replaces the earlier models BP120 and BP130 alike.
Specifications:

  • Nominal voltage: 4.8V
  • Capacity: 3000 mAh
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70145730
Product Name RECHARGEABLE BATTERY PACK FOR 43,43B & 123
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
Lead Acid Batteries - 1984037 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Capacity 7.8 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details