"Cable Assembly Coaxial BNC to BNC RG-58C 60.0"" (1.5m) 5.0'"
CBL ASSY BNC PLUG TO PLUG 5'
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
RF Cable Assemblies BNC 50 OHM RG58C
Ratings
Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 V Max. +80°C (+176°F) Max. 50 Ohms
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2150-ND | BNC-C-60 | 44F2638 | BNC-C-60 | 70197055 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona | RF Cable Assemblies | Cable Assy; 60 in.; RG58C/U; Non Booted; Black Jacket; UL Listed |
| Application | RF | RF | Instrumentation and Control | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | ||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) | 80 C (176 F) |