The BL9000 utilizes advanced bubbler technology to provide highly accurate level measurement in open channels and weirs. Ideal for applications where foam, steam, or turbulence interfere with ultrasonic sensors.
| McCrometer, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | BL9K |
| Product Name | BL9000 Bubble Level Flow Sensor |
| Device Classification | Sensor Only |
| Measuring Range | 0.1181 to 138 inch (3 to 3500 mm) |
| Accuracy (Continuous Level) | 0.1181 +/-inch (3 +/-mm) |
| Media Type | Liquid |