The Tektronix BERTScope® and PatternPro® families provide a range of signal conditioning and BER test solutions from 1.5 Gb/s to 40 Gb/s on 1-4 channels and deliver the test and measurement industry’s broadest serial communications test portfolio of Bit Error Rate Tester products.
| Tektronix, Inc. | |
|---|---|
| Product Category | Bit Error Rate Testers |
| Product Number | BERTScope BSX Series |
| Product Name | Bit Error Rate Tester |
| Network Protocol | Serial; RS232; RS422; RS485; PCIe Gen3/Gen4, USB 3.1 SSP |
| Form Factor | Desktop |
| Port Type | RS232; USB; IEEE-488 (GPIB) |
| Supported Transmission Rates | 1500 to 32000 Mbps |