Pomona Electronics Test Lead, Banana Plug, Violet, 72; Test Connector Type A Pomona B-72-7.

Description
TEST LEAD, BANANA PLUG, VIOLET, 72; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Violet; Lead Length - Metric:1.829m; Lead LengthRoHS Compliant: Yes
Description
TEST LEAD, BANANA PLUG, VIOLET, 72; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Violet; Lead Length - Metric:1.829m; Lead LengthRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug, Violet, 72; Test Connector Type A Pomona - 46AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Violet, 72; Test Connector Type A Pomona
46AC8669
Test Lead, Banana Plug, Violet, 72; Test Connector Type A Pomona 46AC8669
TEST LEAD, BANANA PLUG, VIOLET, 72; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Violet; Lead Length - Metric:1.829m; Lead LengthRoHS Compliant: Yes

TEST LEAD, BANANA PLUG, VIOLET, 72; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Violet; Lead Length - Metric:1.829m; Lead LengthRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46AC8669
Product Name Test Lead, Banana Plug, Violet, 72; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Large w/ Screw Installed - 5048 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Stacking Mini Banana Plug Jumper, 22 AWG PVC Test Lead - 9128 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Multimeter Leads - 2214800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile Clip
Approvals RoHS Compliant
View Details