Pomona Electronics Banana, Meter Interface B-72-4

Description
"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1890-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1890-ND
Banana, Meter Interface 501-1890-ND
"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"72.0"" (1828.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
B-72-4
Test Leads B-72-4
Test Leads TEST LEADS - YELLOW

Test Leads TEST LEADS - YELLOW

Buy Now Datasheet
Test Lead, Yellow, 1.83M, 60V, 15A; Test Connector Type A Pomona - 50B6692 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Yellow, 1.83M, 60V, 15A; Test Connector Type A Pomona
50B6692
Test Lead, Yellow, 1.83M, 60V, 15A; Test Connector Type A Pomona 50B6692
TEST LEAD, YELLOW, 1.83M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Insulator Colour:Yellow; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, YELLOW, 1.83M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Insulator Colour:Yellow; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1890-ND B-72-4 50B6692
Product Name Banana, Meter Interface Test Leads Test Lead, Yellow, 1.83M, 60V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XHL Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Probes - 2494830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Spring Loaded
Approvals RoHS Compliant
View Details