Pomona Electronics Patch Cord, Stack-Up Banana Plug Each End, 72 Inch, Red B-72-2

Description
Multi-Stacking Banana Plug Patch Cord, red
Description
Multi-Stacking Banana Plug Patch Cord, red

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
B-72-2
B-72-2
Multi-Stacking Banana Plug Patch Cord, red

Multi-Stacking Banana Plug Patch Cord, red

Patch Cord, Stack-Up Banana Plug Each End, 72 Inch, Red - 70198083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Stack-Up Banana Plug Each End, 72 Inch, Red
70198083
Patch Cord, Stack-Up Banana Plug Each End, 72 Inch, Red 70198083
Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings
Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Pomona Electronics Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number B-72-2 70198083
Product Name Patch Cord, Stack-Up Banana Plug Each End, 72 Inch, Red
Standards / Certifications CE
North American 18 AWG
Number of Conductors 1 #
Rated Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
ArmorConnect 3-PH Power Media drop cable - 280-PWRM22E-M4 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details