Pomona Electronics Test Lead, Banana Plug, Black, 72; Test Connector Type A Pomona B-72-1.

Description
TEST LEAD, BANANA PLUG, BLACK, 72"; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.829m; Lead Length RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BANANA PLUG, BLACK, 72"; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.829m; Lead Length RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug, Black, 72; Test Connector Type A Pomona - 46AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Black, 72; Test Connector Type A Pomona
46AC8668
Test Lead, Banana Plug, Black, 72; Test Connector Type A Pomona 46AC8668
TEST LEAD, BANANA PLUG, BLACK, 72"; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.829m; Lead Length RoHS Compliant: Yes

TEST LEAD, BANANA PLUG, BLACK, 72"; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.829m; Lead Length RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46AC8668
Product Name Test Lead, Banana Plug, Black, 72; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1247404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XR Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details