Pomona Electronics Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona B-60-8

Description
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Grey; Lead Length - Metric:1.52m; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Grey; Lead Length - Metric:1.52m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona - 07AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona
07AH3554
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona 07AH3554
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Grey; Lead Length - Metric:1.52m; RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Grey; Lead Length - Metric:1.52m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH3554
Product Name Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details