Pomona Electronics Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona B-60-1

Description
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.52m; RoHS Compliant: Yes
Description
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.52m; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona - 07AH3548 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona
07AH3548
Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona 07AH3548
TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.52m; RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 1.52M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.52m; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH3548
Product Name Test Lead, Stackable Banana Plug, 1.52M; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details