"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:White; Lead Length - Metric:1.22m; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1542-ND | B-48-9 | 07AH3547 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Pomona |
| Probe Configuration | Pin and Socket |