Pomona Electronics Banana, Meter Interface B-48-4

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1454-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1454-ND
Banana, Meter Interface 501-1454-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
B-48-4
Test Leads B-48-4
Test Leads BAN P-P 48" YELLOW

Test Leads BAN P-P 48" YELLOW

Buy Now Datasheet
Test Lead, Yellow, 1.219M, 60V, 15A; Test Connector Type A Pomona - 91B3621 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Yellow, 1.219M, 60V, 15A; Test Connector Type A Pomona
91B3621
Test Lead, Yellow, 1.219M, 60V, 15A; Test Connector Type A Pomona 91B3621
TEST LEAD, YELLOW, 1.219M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Yellow; Current Rating:15ARoHS Compliant: Yes

TEST LEAD, YELLOW, 1.219M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Yellow; Current Rating:15ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1454-ND B-48-4 91B3621
Product Name Banana, Meter Interface Test Leads Test Lead, Yellow, 1.219M, 60V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana Plug Jumper, 18 AWG PVC Test Lead - 9183 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details