Pomona Electronics Banana, Meter Interface B-48-1

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Brown, 1.219M, 60V, 15A features a stackable banana plug design that is compatible with standard banana jacks, including models #1581 and 2854. It is constructed with a beryllium copper spring and a die-cast zinc plug body, finished with nickel plating for durability. The lead is made of 18 AWG wire, insulated with PVC, and has a maximum operating temperature of +55°C. The product is rated for a maximum voltage of 60V DC and can handle currents up to 15A. It is suitable for use in controlled testing environments, with a hands-free maximum voltage rating of 5000 WVDC. The lead length is 1.219 meters (approximately 4 feet), and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Test Lead, Brown, 1.219M, 60V, 15A features a stackable banana plug design that is compatible with standard banana jacks, including models #1581 and 2854. It is constructed with a beryllium copper spring and a die-cast zinc plug body, finished with nickel plating for durability. The lead is made of 18 AWG wire, insulated with PVC, and has a maximum operating temperature of +55°C. The product is rated for a maximum voltage of 60V DC and can handle currents up to 15A. It is suitable for use in controlled testing environments, with a hands-free maximum voltage rating of 5000 WVDC. The lead length is 1.219 meters (approximately 4 feet), and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1786-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1786-ND
Banana, Meter Interface 501-1786-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Test Lead, Brown, 1.219M, 60V, 15A; Test Connector Type A Pomona - 93B3616 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Brown, 1.219M, 60V, 15A; Test Connector Type A Pomona
93B3616
Test Lead, Brown, 1.219M, 60V, 15A; Test Connector Type A Pomona 93B3616
TEST LEAD, BROWN, 1.219M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Brown; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, BROWN, 1.219M, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Brown; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Pomona - 07AH3545 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Pomona
07AH3545
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Pomona 07AH3545
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.22m; RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Brown; Lead Length - Metric:1.22m; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
B-48-1
Test Leads B-48-1
Test Leads BAN P-P 48" BROWN

Test Leads BAN P-P 48" BROWN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1786-ND 93B3616 07AH3545 B-48-1
Product Name Banana, Meter Interface Test Lead, Brown, 1.219M, 60V, 15A; Test Connector Type A Pomona Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2185484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details