"4.0"" (101.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
TEST LEAD, BLACK, 101.6MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1328-ND | B-4-0 | 06M6942 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Black, 101.6Mm, 60V, 15A; Test Connector Type A Pomona |
| Probe Configuration | Pin and Socket |