Pomona Electronics QD Cable/Cord Set B-4-0

Description
Multi-Stacking Banana Plug Patch Cord, black
Description
Multi-Stacking Banana Plug Patch Cord, black

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
B-4-0
B-4-0
Multi-Stacking Banana Plug Patch Cord, black

Multi-Stacking Banana Plug Patch Cord, black

QD Cable/Cord Set - 19012969 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
19012969
QD Cable/Cord Set 19012969
BANANA PLUG PATCH CORD (BLACK), (1894916). FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG PATCH CORD (BLACK), (1894916). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Banana Plug;Black;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4
Fort Worth, TX, USA
Banana Plug;Black;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4"
70197070
Banana Plug;Black;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4" 70197070
Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings
Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Pomona Electronics Radwell International Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number B-4-0 19012969 70197070
Product Name QD Cable/Cord Set Banana Plug;Black;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4"
Standards / Certifications CE
North American 18 AWG
Number of Conductors 1 #
Rated Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data