Pomona Electronics Banana, Meter Interface B-36-7

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1751-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1751-ND
Banana, Meter Interface 501-1751-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
B-36-7
Test Leads B-36-7
Test Leads 36" W/BAN PLUG VIO

Test Leads 36" W/BAN PLUG VIO

Buy Now Datasheet
Test Lead, Violet, 914.4Mm, 60V, 15A; Test Connector Type A Pomona - 94F1571 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Violet, 914.4Mm, 60V, 15A; Test Connector Type A Pomona
94F1571
Test Lead, Violet, 914.4Mm, 60V, 15A; Test Connector Type A Pomona 94F1571
TEST LEAD, VIOLET, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Violet RoHS Compliant: Yes

TEST LEAD, VIOLET, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1751-ND B-36-7 94F1571
Product Name Banana, Meter Interface Test Leads Test Lead, Violet, 914.4Mm, 60V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XJ Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details