Pomona Electronics Custom Parts - Custom Parts (B - D) - B-36-02 B-36-02

Description
Manufacturer: Pomona Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172318-B-36-02 Color: Black, Red Connector Type: Plug Contact Material: Copper Voltage Rating: 5 kV Current Rating: 15 A Gender: Male Length: 914.4 mm Contact Plating: Nickel Insulation Material: PVC Cable Length: 914.4 mm Connector Type A: Plug Connector Type B: Plug Categories: Custom Parts Alternative Parts (Cross-Reference): B-36-02.; B36-02; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (AC): 500 mV Voltage Rating (DC): 5 kV Wire/Cable Gauge: 18 AWG
Request a Quote
Description
Manufacturer: Pomona Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172318-B-36-02 Color: Black, Red Connector Type: Plug Contact Material: Copper Voltage Rating: 5 kV Current Rating: 15 A Gender: Male Length: 914.4 mm Contact Plating: Nickel Insulation Material: PVC Cable Length: 914.4 mm Connector Type A: Plug Connector Type B: Plug Categories: Custom Parts Alternative Parts (Cross-Reference): B-36-02.; B36-02; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (AC): 500 mV Voltage Rating (DC): 5 kV Wire/Cable Gauge: 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - B-36-02 - 1172318-B-36-02 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - B-36-02
1172318-B-36-02
Custom Parts - Custom Parts (B - D) - B-36-02 1172318-B-36-02
Manufacturer: Pomona Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172318-B-36-02 Color: Black, Red Connector Type: Plug Contact Material: Copper Voltage Rating: 5 kV Current Rating: 15 A Gender: Male Length: 914.4 mm Contact Plating: Nickel Insulation Material: PVC Cable Length: 914.4 mm Connector Type A: Plug Connector Type B: Plug Categories: Custom Parts Alternative Parts (Cross-Reference): B-36-02.; B36-02; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Voltage Rating (AC): 500 mV Voltage Rating (DC): 5 kV Wire/Cable Gauge: 18 AWG

Manufacturer: Pomona Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172318-B-36-02
Color: Black, Red
Connector Type: Plug
Contact Material: Copper
Voltage Rating: 5 kV
Current Rating: 15 A
Gender: Male
Length: 914.4 mm
Contact Plating: Nickel
Insulation Material: PVC
Cable Length: 914.4 mm
Connector Type A: Plug
Connector Type B: Plug
Categories: Custom Parts
Alternative Parts (Cross-Reference): B-36-02.; B36-02;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (AC): 500 mV
Voltage Rating (DC): 5 kV
Wire/Cable Gauge: 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1172318-B-36-02
Product Name Custom Parts - Custom Parts (B - D) - B-36-02
Unlock Full Specs
to access all available technical data