Pomona Electronics Banana, Meter Interface B-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1047-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1047-ND
Banana, Meter Interface 501-1047-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
B-36-0
Test Leads B-36-0
Test Leads 36" W/BAN PLUG BLK

Test Leads 36" W/BAN PLUG BLK

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 60V, 15A; Test Connector Type A Pomona - 34F851 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 60V, 15A; Test Connector Type A Pomona
34F851
Test Lead, Black, 914.4Mm, 60V, 15A; Test Connector Type A Pomona 34F851
TEST LEAD, BLACK, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:15ARoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Stack-Up Banana Plug-Plug, 15A, 60V, Blk; Test Connector Type A Pomona - 71AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Stack-Up Banana Plug-Plug, 15A, 60V, Blk; Test Connector Type A Pomona
71AC2859
Stack-Up Banana Plug-Plug, 15A, 60V, Blk; Test Connector Type A Pomona 71AC2859
STACK-UP BANANA PLUG-PLUG, 15A, 60V, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:914mm; RoHS Compliant: Yes

STACK-UP BANANA PLUG-PLUG, 15A, 60V, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:914mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1047-ND B-36-0 34F851 71AC2859
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 914.4Mm, 60V, 15A; Test Connector Type A Pomona Stack-Up Banana Plug-Plug, 15A, 60V, Blk; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 1789028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip, 18 AWG PVC Test Lead - 684 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details