"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
TEST LEAD, VIOLET, 609.6MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Violet; Cable Length:24"RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1752-ND | 70B7186 | B-24-7 |
| Product Name | Banana, Meter Interface | Test Lead, Violet, 609.6Mm, 60V, 15A; Test Connector Type A Pomona | Test Leads |
| Probe Configuration | Pin and Socket |