Pomona Electronics Banana Plug, 4Mm Stackable, Blk; Test Connector Type A Pomona B-24-0#

Description
BANANA PLUG, 4MM STACKABLE, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes
Description
BANANA PLUG, 4MM STACKABLE, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm Stackable, Blk; Test Connector Type A Pomona - 71M1993 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm Stackable, Blk; Test Connector Type A Pomona
71M1993
Banana Plug, 4Mm Stackable, Blk; Test Connector Type A Pomona 71M1993
BANANA PLUG, 4MM STACKABLE, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

BANANA PLUG, 4MM STACKABLE, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71M1993
Product Name Banana Plug, 4Mm Stackable, Blk; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

XJ Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Probes - 1902550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details