Pomona Electronics Banana, Meter Interface B-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1045-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1045-ND
Banana, Meter Interface 501-1045-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Test Lead, Black, 609.6Mm, 60V, 15A; Test Connector Type A Pomona - 34F849 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 60V, 15A; Test Connector Type A Pomona
34F849
Test Lead, Black, 609.6Mm, 60V, 15A; Test Connector Type A Pomona 34F849
TEST LEAD, BLACK, 609.6MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15ARoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
B-24-0
Test Leads B-24-0
Test Leads 24" W/BAN PLUG BLK BU-2020-A-24-0

Test Leads 24" W/BAN PLUG BLK BU-2020-A-24-0

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1045-ND 34F849 B-24-0
Product Name Banana, Meter Interface Test Lead, Black, 609.6Mm, 60V, 15A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Shrouded R/A Banana Socket Jumper, 18 AWG PVC Test Lead - 9139 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details