Pomona Electronics Test Lead, Stackable Banana Plug, 457Mm; Test Connector Type A Pomona B-18-3

Description
TEST LEAD, STACKABLE BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Orange; Lead Length - Metric:457mm;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, STACKABLE BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Orange; Lead Length - Metric:457mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 457Mm; Test Connector Type A Pomona - 07AH3536 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 457Mm; Test Connector Type A Pomona
07AH3536
Test Lead, Stackable Banana Plug, 457Mm; Test Connector Type A Pomona 07AH3536
TEST LEAD, STACKABLE BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Orange; Lead Length - Metric:457mm;RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Orange; Lead Length - Metric:457mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH3536
Product Name Test Lead, Stackable Banana Plug, 457Mm; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details