Pomona Electronics Banana, Meter Interface B-12-6

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1521-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1521-ND
Banana, Meter Interface 501-1521-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
B-12-6
Test Leads B-12-6
Test Leads 12" W/BAN PLUG BLU

Test Leads 12" W/BAN PLUG BLU

Buy Now Datasheet
Test Lead, Blue, 304.8Mm, 60V, 15A; Test Connector Type A Pomona - 96F7092 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blue, 304.8Mm, 60V, 15A; Test Connector Type A Pomona
96F7092
Test Lead, Blue, 304.8Mm, 60V, 15A; Test Connector Type A Pomona 96F7092
TEST LEAD, BLUE, 304.8MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Blue; Current Rating:15ARoHS Compliant: Yes

TEST LEAD, BLUE, 304.8MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Blue; Current Rating:15ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1521-ND B-12-6 96F7092
Product Name Banana, Meter Interface Test Leads Test Lead, Blue, 304.8Mm, 60V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

XL1 Mini-Hook to 9305 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 635XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1902656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details