Pomona Electronics Patch Cord, Stack-Up Banana Plug Each End, 12 Inch, Green B-12-5

Description
Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Model B stack-up banana plugs with polypropylene insulation.
Description
Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Model B stack-up banana plugs with polypropylene insulation.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Stack-Up Banana Plug Each End, 12 Inch, Green - 70198440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Stack-Up Banana Plug Each End, 12 Inch, Green
70198440
Patch Cord, Stack-Up Banana Plug Each End, 12 Inch, Green 70198440
Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Model B stack-up banana plugs with polypropylene insulation.

Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating

  • Cross and vertical stacking banana plug
  • Ideal for providing jumpers or chassis boxes
    Model B stack-up banana plugs with polypropylene insulation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198440
Product Name Patch Cord, Stack-Up Banana Plug Each End, 12 Inch, Green
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor cable - NEBM-SM12G8-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details