"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
TEST LEAD, BLACK, 304.8MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1041-ND | B-12-0 | 34F880 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Black, 304.8Mm, 60V, 15A; Test Connector Type A Pomona |
| Probe Configuration | Pin and Socket |