Danaher Corporation Current Transformer, 75A, Panel; Input Current Lem ATO-75-B1I-D10

Description
CURRENT TRANSFORMER, 75A, PANEL; Input Current:75A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 75A, PANEL; Input Current:75A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 75A, Panel; Input Current Lem - 99Y7848 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 75A, Panel; Input Current Lem
99Y7848
Current Transformer, 75A, Panel; Input Current Lem 99Y7848
CURRENT TRANSFORMER, 75A, PANEL; Input Current:75A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CURRENT TRANSFORMER, 75A, PANEL; Input Current:75A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 99Y7848
Product Name Current Transformer, 75A, Panel; Input Current Lem
Primary current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/200-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 566712 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
SCT1111-0050 | Mini ring-type CT, 50 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 50 amps
View Details