Danaher Corporation Current Transformer, 50A, Panel; Input Current Lem ATO-50-B333-D10

Description
CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50A, Panel; Input Current Lem - 99Y7839 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50A, Panel; Input Current Lem
99Y7839
Current Transformer, 50A, Panel; Input Current Lem 99Y7839
CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CURRENT TRANSFORMER, 50A, PANEL; Input Current:50A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 99Y7839
Product Name Current Transformer, 50A, Panel; Input Current Lem
Primary current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/100-201 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
MODEL AL 80:5 RATIO - 1411-AL-800 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 1730215 - RS Components, Ltd.
Specs
Type / Applications Pcb mount
Operating Temperature -40 C (-40 F)
View Details