Danaher Corporation Current Transformer, 20A, Panel; Input Current Lem ATO-20-B225-D10

Description
CURRENT TRANSFORMER, 20A, PANEL; Input Current:20A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 20A, PANEL; Input Current:20A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 20A, Panel; Input Current Lem - 99Y7832 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 20A, Panel; Input Current Lem
99Y7832
Current Transformer, 20A, Panel; Input Current Lem 99Y7832
CURRENT TRANSFORMER, 20A, PANEL; Input Current:20A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CURRENT TRANSFORMER, 20A, PANEL; Input Current:20A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 99Y7832
Product Name Current Transformer, 20A, Panel; Input Current Lem
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

2500 Ohm Primary DC Resistance J Series Audio Transformer - A-69J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers