Danaher Corporation Current Transducer, 100A, Current O/p; Sensor Output Lem AT100B420L

Description
CURRENT TRANSDUCER, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 100A, Current O/p; Sensor Output Lem - 99Y7857 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, Current O/p; Sensor Output Lem
99Y7857
Current Transducer, 100A, Current O/p; Sensor Output Lem 99Y7857
CURRENT TRANSDUCER, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 100A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7857
Product Name Current Transducer, 100A, Current O/p; Sensor Output Lem
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
Current Sensors - 2548319-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details