Manufacturer: Amprobe
Win Source Part Number: 898954-AT-6020
Series: AT-6000
Features: Wire Tracer CAT III 600V Identifies Breakers, Open Circuits and Pinouts in Various Cable Types
Package: Bulk
Categories: Test and Measurement
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
Other Part Number: 4867981, 705-AT-6020
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 898954-AT-6020 |
| Product Name | Unclassified - AT-6020 |