Manufacturer: Amprobe
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155321-AMP-330
Current Rating: 1 kA
Frequency: 999.9 Hz
Accuracy: 10 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Clamp
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155321-AMP-330 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AMP-330 |