Amprobe Test Tools Multimeters AM-250

Description
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold
Request a Quote Datasheet
Description
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - AM-250-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
AM-250-ND
Multimeters AM-250-ND
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold

Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold

Buy Now Datasheet
Digital Multimeter - 70102078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter
70102078
Digital Multimeter 70102078
A professional multimeter for Electrical and HVAC applications. Safety rated to CAT III 600 V and CAT II 1000 V for indoor applications requiring direct connection to main panel of the building. The AM-250 measures complete range of electrical parameters including voltage, current, resistance and frequency. It also covers HVAC application with temperature, capacitance and micro amps functions. Features 13 Features Measures AC/DC voltage up to 1000 V, Current, Resistance, Frequency, Capacitance and Temperature Audible continuity Diode Test Auto and manual ranging Relative zero mode Data hold Peak hold (30ms response time) Backlight display Large, easy to read LCD display BEEP-JACK audible warning against improper connection Auto power off

A professional multimeter for Electrical and HVAC applications. Safety rated to CAT III 600 V and CAT II 1000 V for indoor applications requiring direct connection to main panel of the building. The AM-250 measures complete range of electrical parameters including voltage, current, resistance and frequency. It also covers HVAC application with temperature, capacitance and micro amps functions.
Features

  • 13 Features
  • Measures AC/DC voltage up to 1000 V, Current, Resistance, Frequency, Capacitance and Temperature
  • Audible continuity
  • Diode Test
  • Auto and manual ranging
  • Relative zero mode
  • Data hold
  • Peak hold (30ms response time)
  • Backlight display
  • Large, easy to read LCD display
  • BEEP-JACK audible warning against improper connection
  • Auto power off
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number AM-250-ND 70102078
Product Name Multimeters Digital Multimeter
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Auto Off, Backlight, Hold
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details