Amprobe Test Tools Digital Mutimeter AM-240

Description
The ACD-41PQ provides a simple and effective way to get complete power analysis. Increase measuring efficiency with an optional PC interface kit. Measure: AC/DC Voltage Up to 600 VAC/DC, Current Up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle AC/DC μA for Sensors Diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold Max., Min. and Relative Measurements Auto and Manual Ranging Auto Power Off (Can Be Disabled) Tilt Stand Specifications: AC/DC Voltage: 400 mV, 4/40/400/600 V AC/DC Current: 400/4000 μA, 40/400 mA, 4/10 A Resistance: 400 ω, 4/40/400 kω, 4 Mω/40 Mω Capacitance: 40/400 nF, 4/40/400/4000 μF Frequency: 10/100/1000 Hz, 10/100/1000 kHz, 10 MHz Duty Cycle: 0.1 % - 99.9 % Temperature: -58° to 1382°F (-50° to 750°C)
Description
The ACD-41PQ provides a simple and effective way to get complete power analysis. Increase measuring efficiency with an optional PC interface kit. Measure: AC/DC Voltage Up to 600 VAC/DC, Current Up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle AC/DC μA for Sensors Diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold Max., Min. and Relative Measurements Auto and Manual Ranging Auto Power Off (Can Be Disabled) Tilt Stand Specifications: AC/DC Voltage: 400 mV, 4/40/400/600 V AC/DC Current: 400/4000 μA, 40/400 mA, 4/10 A Resistance: 400 ω, 4/40/400 kω, 4 Mω/40 Mω Capacitance: 40/400 nF, 4/40/400/4000 μF Frequency: 10/100/1000 Hz, 10/100/1000 kHz, 10 MHz Duty Cycle: 0.1 % - 99.9 % Temperature: -58° to 1382°F (-50° to 750°C)

Suppliers

Company
Product
Description
Supplier Links
Digital Mutimeter - 70101999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Mutimeter
70101999
Digital Mutimeter 70101999
The ACD-41PQ provides a simple and effective way to get complete power analysis. Increase measuring efficiency with an optional PC interface kit. Measure: AC/DC Voltage Up to 600 VAC/DC, Current Up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle AC/DC μA for Sensors Diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold Max., Min. and Relative Measurements Auto and Manual Ranging Auto Power Off (Can Be Disabled) Tilt Stand Specifications: AC/DC Voltage: 400 mV, 4/40/400/600 V AC/DC Current: 400/4000 μA, 40/400 mA, 4/10 A Resistance: 400 ω, 4/40/400 kω, 4 Mω/40 Mω Capacitance: 40/400 nF, 4/40/400/4000 μF Frequency: 10/100/1000 Hz, 10/100/1000 kHz, 10 MHz Duty Cycle: 0.1 % - 99.9 % Temperature: -58° to 1382°F (-50° to 750°C)

The ACD-41PQ provides a simple and effective way to get complete power analysis. Increase measuring efficiency with an optional PC interface kit.

  • Measure: AC/DC Voltage Up to 600 VAC/DC, Current Up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle
  • AC/DC μA for Sensors Diagnosis
  • Large Backlight LCD Display
  • Diode Test
  • Audible Continuity Test
  • Data Hold
  • Max., Min. and Relative Measurements
  • Auto and Manual Ranging
  • Auto Power Off (Can Be Disabled)
  • Tilt Stand
    Specifications:
  • AC/DC Voltage: 400 mV, 4/40/400/600 V
  • AC/DC Current: 400/4000 μA, 40/400 mA, 4/10 A
  • Resistance: 400 Ω, 4/40/400 kΩ, 4 MΩ/40 MΩ
  • Capacitance: 40/400 nF, 4/40/400/4000 μF
  • Frequency: 10/100/1000 Hz, 10/100/1000 kHz, 10 MHz
  • Duty Cycle: 0.1 % - 99.9 %
  • Temperature: -58° to 1382°F (-50° to 750°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70101999
Product Name Digital Mutimeter
Form Factor Handheld
Measurement Type AC; DC
DC Voltage 0.4000 to 600 volts
AC Voltage 0.4000 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details