Amprobe Test Tools Digital Multimeter AM-220

Description
Features Measure: AC/DC Voltage up to 600 V, AC/DC Current up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle Temperature measurement with selectable F/C (AM-240 only) AC/DC micro Amps for sensors diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold MAX, MIN and Relative measurements Auto and Manual Ranging Auto Power Off (can be disabled) Tilt stand Safety: CAT III 600 V
Description
Features Measure: AC/DC Voltage up to 600 V, AC/DC Current up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle Temperature measurement with selectable F/C (AM-240 only) AC/DC micro Amps for sensors diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold MAX, MIN and Relative measurements Auto and Manual Ranging Auto Power Off (can be disabled) Tilt stand Safety: CAT III 600 V

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter - 70102077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter
70102077
Digital Multimeter 70102077
Features Measure: AC/DC Voltage up to 600 V, AC/DC Current up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle Temperature measurement with selectable F/C (AM-240 only) AC/DC micro Amps for sensors diagnosis Large Backlight LCD Display Diode Test Audible Continuity Test Data Hold MAX, MIN and Relative measurements Auto and Manual Ranging Auto Power Off (can be disabled) Tilt stand Safety: CAT III 600 V

Features

  • Measure: AC/DC Voltage up to 600 V, AC/DC Current up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle
  • Temperature measurement with selectable F/C (AM-240 only)
  • AC/DC micro Amps for sensors diagnosis
  • Large Backlight LCD Display
  • Diode Test
  • Audible Continuity Test
  • Data Hold
  • MAX, MIN and Relative measurements
  • Auto and Manual Ranging
  • Auto Power Off (can be disabled)
  • Tilt stand
  • Safety: CAT III 600 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70102077
Product Name Digital Multimeter
Form Factor Handheld
Measurement Type AC / DC
DC Voltage 0.0 to 600 volts
AC Voltage 0.0 to 600 volts
DC Current 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details