Pomona Electronics Test Lead, Alligator Clip, Org, 60Vdc/5A; Lead Length Imperial Pomona AL-B-60-3

Description
TEST LEAD, ALLIGATOR CLIP, ORG, 60VDC/5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:AL-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, ALLIGATOR CLIP, ORG, 60VDC/5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:AL-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Alligator Clip, Org, 60Vdc/5A; Lead Length Imperial Pomona - 22C7992 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Org, 60Vdc/5A; Lead Length Imperial Pomona
22C7992
Test Lead, Alligator Clip, Org, 60Vdc/5A; Lead Length Imperial Pomona 22C7992
TEST LEAD, ALLIGATOR CLIP, ORG, 60VDC/5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:AL-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, ORG, 60VDC/5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:AL-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
AL-B-60-3
Test Leads AL-B-60-3
Test Leads ALLIGATOR CLIP PAT

Test Leads ALLIGATOR CLIP PAT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 22C7992 AL-B-60-3
Product Name Test Lead, Alligator Clip, Org, 60Vdc/5A; Lead Length Imperial Pomona Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Lead Only, 24 AWG Teflon Test Lead - 313XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details