Pomona Electronics Test Leads AL-B-60-0

Description
Test Leads ALLIGATOR CLIP PAT
Datasheet
Description
Test Leads ALLIGATOR CLIP PAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
AL-B-60-0
Test Leads AL-B-60-0
Test Leads ALLIGATOR CLIP PAT

Test Leads ALLIGATOR CLIP PAT

Buy Now Datasheet
Test Lead, Black, 1.524M, 60V, 5A; Lead Length Imperial Pomona - 78B1538 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 60V, 5A; Lead Length Imperial Pomona
78B1538
Test Lead, Black, 1.524M, 60V, 5A; Lead Length Imperial Pomona 78B1538
TEST LEAD, BLACK, 1.524M, 60V, 5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:5ft; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 60V, 5A; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:5ft; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number AL-B-60-0 78B1538
Product Name Test Leads Test Lead, Black, 1.524M, 60V, 5A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probe Tips - 30BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details