Pomona Electronics Patch Cord; 60 in.; 18 AWG; PVC; Black;50 degC; 0.14 in.; 65x36; 5 A AL-B-60-0

Description
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.
Description
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord; 60 in.; 18 AWG; PVC; Black;50 degC; 0.14 in.; 65x36; 5 A - 70197878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 60 in.; 18 AWG; PVC; Black;50 degC; 0.14 in.; 65x36; 5 A
70197878
Patch Cord; 60 in.; 18 AWG; PVC; Black;50 degC; 0.14 in.; 65x36; 5 A 70197878
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.

Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding

  • Ideal for use as a temporary jumper wire
  • Alligator jaws open to 0.30 "
    Patch cord current rating 5 A.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197878
Product Name Patch Cord; 60 in.; 18 AWG; PVC; Black;50 degC; 0.14 in.; 65x36; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details