Pomona Electronics Test Leads AL-B-48-2

Description
Test Leads 48" AL TO AL RED
Datasheet
Description
Test Leads 48" AL TO AL RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
AL-B-48-2
Test Leads AL-B-48-2
Test Leads 48" AL TO AL RED

Test Leads 48" AL TO AL RED

Buy Now Datasheet
Test Lead, Red, 1.219M, 60V, 5A; Lead Length Imperial Pomona - 78B1537 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 60V, 5A; Lead Length Imperial Pomona
78B1537
Test Lead, Red, 1.219M, 60V, 5A; Lead Length Imperial Pomona 78B1537
TEST LEAD, RED, 1.219M, 60V, 5A; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:-; Lead Length:1.219m; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 60V, 5A; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:-; Lead Length:1.219m; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number AL-B-48-2 78B1537
Product Name Test Leads Test Lead, Red, 1.219M, 60V, 5A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details