TEST LEAD, BLK, 1.219M, 60V, 5A; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:-; Lead Length:1.219m; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 78B1536 | AL-B-48-0 |
| Product Name | Test Lead, Blk, 1.219M, 60V, 5A; Lead Length Imperial Pomona | Test Leads |
| Probe Configuration | AlligatorClip |