Pomona Electronics Test Leads AL-B-36-2

Description
Test Leads 36" AL TO AL RED BU-3030-A-36-2
Datasheet
Description
Test Leads 36" AL TO AL RED BU-3030-A-36-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
AL-B-36-2
Test Leads AL-B-36-2
Test Leads 36" AL TO AL RED BU-3030-A-36-2

Test Leads 36" AL TO AL RED BU-3030-A-36-2

Buy Now Datasheet
Test Lead, Red, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona - 06M6928 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona
06M6928
Test Lead, Red, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona 06M6928
TEST LEAD, RED, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number AL-B-36-2 06M6928
Product Name Test Leads Test Lead, Red, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2521308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details