TEST LEAD, ALLIGATOR CLIP, RED, 60VDC/5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:AL-B Series; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | AL-B-36-02 | 30C4582 |
| Product Name | Test Leads | Test Lead, Alligator Clip, Red, 60Vdc/5A; Lead Length Imperial Pomona |
| Probe Configuration | AlligatorClip |